Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Stainless Steel |
---|---|
Body Finish | Passivated |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .285in, 7.24mm |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Detent | Limited Detent |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 40GHz |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Plug |
RF Interface | SMP |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Smp Bulkhead Plug |Te Connectivity 1663670-1 | Newark Electronics |
Conn SMP PL 50Ohm ST Gold Over Nickel | Avnet America |
Special Order: SMP BULKHEAD PLUG RF Interface: SMP RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .285 in RF Connector Mated Outer Diameter (Approximate): 7.24 mm Impedance: 50 Ω SMP Plug .285" 7.24 mm | Coax Connector | Part Number: 1663670-1 | Internal Number: 1663670-1 | TE Connectivity | TE Store |
RF Connectors / Coaxial Connectors SMP BULKHEAD PLUG | Sager |
Where can I find additional details, specifications and documents for a 1663670-1?
Additional datasheets, footprints and schematics for 1663670-1 are listed on our Part Details page. You can also find images and similar parts to 1663670-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1663670-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1663670-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1663670-1 fall under?
The 1663670-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1663670-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1663670-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1663670-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1663670-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for 1663670-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1663670-1 often in real-time on the comparison pages.
What if I can't find stock of 1663670-1?
You can fill out our help required form which you can use to request a quote for 1663670-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.