Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.55
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.61
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
3,900
in stock
|
Buy Now | |
element14
from US$0.53
|
3,900
in stock
|
Buy Now | |
TE Store
from US$0.72
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin-Lead |
---|---|
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Underplating Material | Nickel |
Underplate Material Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin-Lead |
Contact Termination Area Plating Finish | Bright |
Contact Base Material | Phosphor Bronze |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Reverse Reeled For Mini Applicator, Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts III+ SKT 18-14 Reel of | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT18-14TIN-LEADSTRIP | Distrelec |
CONTACT, SOCKET, CRIMP, 14-18AWG | Farnell |
Circular Contact, Socket, Crimp, 14Awg | Newark Electronics |
CIRCULAR CONTACT, SOCKET, CRIMP, 14AWG | element14 |
III+ SKT,18-14,TIN-LEAD,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin-Lead With | Connector Contact | Part Number: 1-66358-2 | Internal Number: 1-66358-2 | TE Connectivity | TE Store |
Multimate Type III+ Series 18-14 AWG Wire to Cable Crimp Signal Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, III+ Skt,18-14,Tin-Lead, Strip | TE Connectivity 1-66358-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Lead Plated Contacts |
For Use With | AMP CPC G Series M Series Housing Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-66358-2?
Additional datasheets, footprints and schematics for 1-66358-2 are listed on our Part Details page. You can also find images and similar parts to 1-66358-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66358-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66358-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66358-2 fall under?
The 1-66358-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66358-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66358-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66358-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66358-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-66358-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66358-2 often in real-time on the comparison pages.
What if I can't find stock of 1-66358-2?
You can fill out our help required form which you can use to request a quote for 1-66358-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.