Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Stainless Steel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Height Above PC Board | .705in, 17.91mm |
Terminal Length | .157in, 3.99mm |
Pin Diameter | 1.27mm |
PCB Tail Length | 3.99mm, .157in |
RF Connector Mated Outer Diameter (Approximate) | 7.62mm, .3in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 18GHz |
Dielectric Material | PTFE |
Gasket Material | Fluorosilicone |
Packaging Method | Package |
実装方法 | Package |
Connector Seal Type | Interfacial Seal |
RF Connector Style | Plug |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | OSP |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Osp Vertical Pcb Plug W/ Cutout |Te Connectivity 1663572-2 | Newark Electronics |
Conn OSP PL 18GHz 50Ohm Solder ST Thru-Hole Gold Over Nickel | Avnet America |
RF Connectors / Coaxial Connectors SHORT OSP W/ CUTOUT | Sager |
Where can I find additional details, specifications and documents for a 1663572-2?
Additional datasheets, footprints and schematics for 1663572-2 are listed on our Part Details page. You can also find images and similar parts to 1663572-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1663572-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1663572-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1663572-2 fall under?
The 1663572-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1663572-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1663572-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1663572-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1663572-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1663572-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1663572-2 often in real-time on the comparison pages.
What if I can't find stock of 1663572-2?
You can fill out our help required form which you can use to request a quote for 1663572-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.