Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.09
Solder Dipped | No |
---|---|
Contact Configuration | Posted, Rear Release |
Contact Base Material | Copper |
Crimp Type | Hex |
Rack & Panel Connector Contact Size | 20 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Length | 1.27in, 32.25mm |
Contact Orientation | Straight |
Contact Color Code | None |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Rack&panel Conn Pin Contact,sz20 Rear,posted |Amp Te Connectivity 1663533-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
TE Connectivity PIN CONTACT SZ20 REAR POSTED Rack & Panel Connectors PIN CONTACT SZ20 REAR POSTED | Distrelec |
Special Order: PIN CONTACT,SZ20,REAR,POSTED Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Retention Clip Contact Size: Size 20 Pin Gold With Retention Clip | Connector Contact | Part Number: 1663533-2 | Internal Number: 1663533-2 | TE Connectivity | TE Store |
Rack & Panel Connectors PIN CONTACT,SZ20 REAR,POSTED | Sager |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1663533-2?
Additional datasheets, footprints and schematics for 1663533-2 are listed on our Part Details page. You can also find images and similar parts to 1663533-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1663533-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1663533-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1663533-2 fall under?
The 1663533-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1663533-2 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1663533-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1663533-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1663533-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, TE Store and Sager have stock available or on a lead time for 1663533-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1663533-2 often in real-time on the comparison pages.
What if I can't find stock of 1663533-2?
You can fill out our help required form which you can use to request a quote for 1663533-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.