Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Polytetrafluoroethylene (PTFE) |
---|---|
Compatible With Contact Size | 5 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Comment | For A600 |
実装方法 | Package |
Packaging Method | Package |
Connector System | Cable-to-Panel |
Product Type | Accessory |
Protection & Strain Relief Accessory Type | Filler Plug |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Compatible With Connector Style | Receptacle |
Arinc Filler Plug Sz 5 |Amp Te Connectivity 1663132-1 | Newark Electronics |
Connector Accessories Filler Plug | Avnet America |
ARINC FILLER PLUG SZ 5 | TE Connectivity 1663132-1 | RS Americas |
Rack & Panel Connectors ARINC FILLER PLUG SZ 5 | Sager |
Where can I find additional details, specifications and documents for a 1663132-1?
Additional datasheets, footprints and schematics for 1663132-1 are listed on our Part Details page. You can also find images and similar parts to 1663132-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1663132-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1663132-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1663132-1 fall under?
The 1663132-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Covers & Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1663132-1 when available in the Rack & Panel Covers & Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1663132-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1663132-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1663132-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1663132-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1663132-1 often in real-time on the comparison pages.
What if I can't find stock of 1663132-1?
You can fill out our help required form which you can use to request a quote for 1663132-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.