Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reduction Ratio | 18 |
---|---|
Output Shaft Material | Stainless Steel |
Input Speed | 6000rpm |
Continuous Torque Max | 2.25N-m |
Efficiency | 75% |
Gearhead Length | 36.3mm |
Product Range | - |
Constant Torque | 2.25N-m |
External Diameter | 32mm |
Overall Length | 96.4mm |
Peak Torque | 3.38N-m |
Shaft Diameter | 6mm |
Shaft Length | 17mm |
Gearhead, Planetary, 18:1, Stainless Steel, 6000 Rpm, 2.25 N-M, 75 %, 36.3 Mm Rohs Compliant: Yes |Maxon Motor 166159 | Newark Electronics |
Where can I find additional details, specifications and documents for a 166159?
Additional datasheets, footprints and schematics for 166159 are listed on our Part Details page. You can also find images and similar parts to 166159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166159 fall under?
The 166159 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 166159 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166159 you can contact the distributor directly for product support, shipping queries etc.
Is the 166159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166159 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 166159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166159 often in real-time on the comparison pages.
What if I can't find stock of 166159?
You can fill out our help required form which you can use to request a quote for 166159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.