Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Heavy Duty Connector Type | Base Panel Mount Side Entry |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | 2 Lever |
Rectangular Shell Size | 24B |
For Use With | HDC 24B Inserts & Hoods |
Product Range | RockStar Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Housing |
Cable Exit Angle | 90° |
Colour | Grey |
Connector Mounting | Panel Mount |
Material | Aluminium Die-cast |
Weidmüller IP65 Enclosure, Cable Mount, Size 8 | Distrelec |
Waterproof industrial connectors - Surfa | RS |
Base Housing, Size 8, Aluminium | Newark Electronics |
HDC 24B SBU 1PG21G -EA | Avnet America |
HOUSING, BULKHEAD, PG21 | element14 |
Where can I find additional details, specifications and documents for a 1661510000?
Additional datasheets, footprints and schematics for 1661510000 are listed on our Part Details page. You can also find images and similar parts to 1661510000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1661510000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1661510000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1661510000 fall under?
The 1661510000 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1661510000 when available in the Rectangular Power Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1661510000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1661510000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1661510000 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1661510000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1661510000 often in real-time on the comparison pages.
What if I can't find stock of 1661510000?
You can fill out our help required form which you can use to request a quote for 1661510000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.