Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Heavy Duty Connector Type | Hood Top Entry |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | 2 Lever |
Rectangular Shell Size | 24B |
For Use With | HDC 24B Inserts & Bases |
Product Range | RockStar Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Top Entry Hood |
Cable Exit Angle | 180° |
Colour | Grey |
Material | Aluminium Die-cast |
Range | 8 |
Top Entry Hood, Size 8, Aluminium | Newark Electronics |
Connector Accessories Housing | Avnet America |
HOOD, TOP ENTRY, PG21 | element14 |
Where can I find additional details, specifications and documents for a 1661370000?
Additional datasheets, footprints and schematics for 1661370000 are listed on our Part Details page. You can also find images and similar parts to 1661370000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1661370000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1661370000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1661370000 fall under?
The 1661370000 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1661370000 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1661370000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1661370000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1661370000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1661370000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1661370000 often in real-time on the comparison pages.
What if I can't find stock of 1661370000?
You can fill out our help required form which you can use to request a quote for 1661370000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.