Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609987-5 |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.16
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$2.93
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$3.25
|
6
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
-
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
Distrelec
from US$2.76
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 130µA |
---|---|
Current Rating | 15A |
Leakage Current (Max) (120VAC, 60Hz) | 70µA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Mount Angle | Vertical |
Comment | Small footprint. VDE rated at 10 amps. |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Filtered | Yes |
Ground Choke Option | No |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 15A Wire-Leaded |Amp Te Connectivity 1-6609987-5 | Newark Electronics |
AC Power Entry Modules 15A Wire-Leaded | Rapid Electronics |
Corcom SRB Series 15 A Small Footprint Shielded Line EMI RFI Filter - 15SRB8-X | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 15A/Contact ST 1 Port | Avnet America |
TE Connectivity - AMP Power Connector 10/15A 120/250VAC Male | Distrelec |
Where can I find additional details, specifications and documents for a 1-6609987-5?
Additional datasheets, footprints and schematics for 1-6609987-5 are listed on our Part Details page. You can also find images and similar parts to 1-6609987-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609987-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609987-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609987-5 fall under?
The 1-6609987-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609987-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609987-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609987-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609987-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1-6609987-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609987-5 often in real-time on the comparison pages.
What if I can't find stock of 1-6609987-5?
You can fill out our help required form which you can use to request a quote for 1-6609987-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.