Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609130-3 |
Prices starting from US$27.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$29.00
|
No stock
|
Buy Now | |
Heilind Electronics
from US$39.81
|
162
in stock
|
Buy Now | |
Sager
from US$28.51
|
110
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$39.81
|
54
in stock
|
Buy Now | |
element14
from US$27.68
|
47
in stock
|
Buy Now | |
Future Electronics
from US$31.27
|
-
|
Buy Now | |
Avnet America
from US$29.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Filter Shield |
---|---|
Fuse Options | Dual, Single |
Voltage Selection | Single |
Voltage (Max) | 240VAC, 120VAC |
Input Voltage Select | Single AC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Current Rating | 5A |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Mount Angle | Vertical |
Mount Style | Flanged |
Comment | Voltage Fixed |
Ground Option | None |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Filter Type | Power Entry Module |
Filtered | Yes |
Input Type | IEC |
Ground Choke Option | No |
Output Type | .110" FASTON |
Operating Temperature Range | -10 – 40°C |
1-6609130-3 5EHM1S=F8115 | Heilind Electronics |
AC Power Entry Modules 5A IEC-.110 FASTON MEDICAL/FLANGE MNT | Sager |
IEC FILTER, MEDICAL, 5A, 250VAC, QC | element14 |
Iec Filter, Medical, 5A, 250Vac, Qc | Newark Electronics |
250VAC 5 A Slim Quick Connect Medical RFI Power Entry Module | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 240VAC 5A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-6609130-3?
Additional datasheets, footprints and schematics for 1-6609130-3 are listed on our Part Details page. You can also find images and similar parts to 1-6609130-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609130-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609130-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609130-3 fall under?
The 1-6609130-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609130-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609130-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609130-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609130-3 have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, element14 and Newark Electronics have stock available or on a lead time for 1-6609130-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609130-3 often in real-time on the comparison pages.
What if I can't find stock of 1-6609130-3?
You can fill out our help required form which you can use to request a quote for 1-6609130-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.