Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609115-3 |
Prices starting from US$19.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.82
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$21.56
|
143
in stock
|
Buy Now | |
Rapid Electronics
from US$22.87
|
143
in stock
|
Buy Now | |
Chip One Stop
from US$22.40
|
143
in stock
|
Buy Now | |
Farnell
from US$21.91
|
116
in stock
|
Buy Now | |
Avnet America
from US$19.14
|
-
|
Buy Now | |
Boersig
from US$23.55
|
-
|
Buy Now | |
Sager
from US$19.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Selection | None |
---|---|
Fuse Options | Single |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Current Rating | 3A |
Leakage Current (Max) (250VAC, 50Hz) | 420µA |
Mount Style | Flanged |
Mount Angle | Vertical |
Comment | CAUTION: Do not attempt to operate a single-fused model without the fuse door in place! |
Ground Choke Option | Yes |
Output Type | .250" FASTON |
Input Type | IEC |
Type of Connector | IEC 320/C-14 |
Filtered | Yes |
Filter Type | Power Entry Module |
Switch Type | None |
Ground Option | None |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 3A Iec 1/4 Faston Grnd |Amp Te Connectivity 1-6609115-3 | Newark Electronics |
AC Power Entry Modules 3A IEC 1/4 FASTON GRND | Rapid Electronics |
TE Connectivity 3EGG1C-1 S0 F7383 Mains Power Connector | Distrelec |
POWER ENTRY CONN, PLUG, 3A/250V, FLANGE | Farnell |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Fuse ST 1 Port | Avnet America |
AC Power Entry Modules 3A IEC 1/4 FASTON GRND CHOK FLNGE MNT | Sager |
1-6609115-3 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-6609115-3?
Additional datasheets, footprints and schematics for 1-6609115-3 are listed on our Part Details page. You can also find images and similar parts to 1-6609115-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609115-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609115-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609115-3 fall under?
The 1-6609115-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609115-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609115-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609115-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609115-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-6609115-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609115-3 often in real-time on the comparison pages.
What if I can't find stock of 1-6609115-3?
You can fill out our help required form which you can use to request a quote for 1-6609115-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.