Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6CFS1 |
Prices starting from US$15.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.73
|
No stock
|
Buy Now | |
TE Store
from US$44.43
|
598
in stock
|
Buy Now | |
Sager
from US$19.10
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$31.77
|
-
|
Buy Now | |
Future Electronics
from US$20.56
|
-
|
Buy Now | |
Avnet America
from US$15.99
|
-
|
Buy Now | |
RS Americas
from US$25.07
|
-
|
Buy Now |
Voltage Selection | None |
---|---|
Extender Options | None |
Leakage Current (Max) (250VAC, 50Hz) | 400µA |
Current Rating | 6A |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Mount Style | Snap-In |
Mount Angle | Vertical |
Output Type | .250" FASTON |
Input Type | IEC |
Filtered | Yes |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Filter Type | Power Entry Module |
Operating Temperature Range | -10 – 40°C |
6CFS1 S0=F7825 Filter Type: Power Entry Module Filter Switch Type: DPST Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 250 µA Leakage Current (Max) (250VAC, 50Hz): 400 µA Power Entry Module DPST Vertical 250 µA | Corcom C Series Multi-Function Inlet Fil | Part Number: 1-6609113-0 | Internal Number: 1-6609113-0 | Alias Number: 6CFS1 | TE Connectivity | TE Store |
AC Power Entry Modules 6A IEC - 1/4 FASTON SNAP IN MOUNT | Sager |
Ac Power Entry Modules 6A Iec-1/4 Faston Snap In |Amp Te Connectivity 1-6609113-0 | Newark Electronics |
C Series 250 VAC 6 A 3 Position Male Panel Mount Receptacle | Future Electronics |
Power Entry Module EMI/RFI Filtered 3 POS 250VAC 6A Switch | Avnet America |
Filter, 6CFS1 S0=F7825 | TE Connectivity 1-6609113-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-6609113-0?
Additional datasheets, footprints and schematics for 1-6609113-0 are listed on our Part Details page. You can also find images and similar parts to 1-6609113-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609113-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609113-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609113-0 fall under?
The 1-6609113-0 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609113-0 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609113-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609113-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609113-0 have stock available?
Authorised distributors including TE Store, Sager, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-6609113-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609113-0 often in real-time on the comparison pages.
What if I can't find stock of 1-6609113-0?
You can fill out our help required form which you can use to request a quote for 1-6609113-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.