Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609107-7 |
Prices starting from US$17.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.92
|
285
in stock
|
Buy Now | |
Newark Electronics
from US$26.85
|
697
in stock
|
Buy Now | |
Chip One Stop
from US$21.80
|
697
in stock
|
Buy Now | |
Heilind Electronics
from US$26.69
|
384
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.69
|
128
in stock
|
Buy Now | |
Avnet America
from US$19.53
|
-
|
Buy Now | |
element14
from US$24.48
|
-
|
Buy Now | |
Sager
from US$17.67
|
-
|
Buy Now | |
Farnell
from US$26.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | None |
---|---|
Extender Options | None |
Voltage Selection | Single |
Fuse Options | Single |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Current Rating | 6A |
Input Voltage Select | Single AC |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Mount Angle | Vertical |
Mount Style | Snap-In |
Type of Connector | IEC 320/C-14 |
Output Type | .187" FASTON |
Filtered | Yes |
Input Type | IEC |
Filter Type | Power Entry Module |
Switch Type | DPST |
Ground Option | None |
Ground Choke Option | No |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 6A Dpst Gp Filter No |Amp Te Connectivity 1-6609107-7 | Newark Electronics |
1-6609107-7 PS0S0SS60=C1044 | Heilind Electronics |
Power Entry Mod 6A 120V P series Panel m | RS |
Power Entry Module EMI/RFI Filtered M 2 POS 250VAC 6A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
POWER ENTRY MODULE, PLUG, 6A | element14 |
AC Power Entry Modules 6A DPST GP FILTER NO SHIELD 1 FUSE | Sager |
Where can I find additional details, specifications and documents for a 1-6609107-7?
Additional datasheets, footprints and schematics for 1-6609107-7 are listed on our Part Details page. You can also find images and similar parts to 1-6609107-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609107-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609107-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609107-7 fall under?
The 1-6609107-7 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609107-7 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609107-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609107-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609107-7 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 1-6609107-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609107-7 often in real-time on the comparison pages.
What if I can't find stock of 1-6609107-7?
You can fill out our help required form which you can use to request a quote for 1-6609107-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.