Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609075-0 |
Prices starting from US$11.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.47
|
No stock
|
Buy Now | |
Heilind Electronics
from US$15.94
|
408
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.94
|
136
in stock
|
Buy Now | |
Future Electronics
from US$13.64
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$13.16
|
-
|
Buy Now | |
Avnet America
from US$12.04
|
-
|
Buy Now | |
TTI Europe
from US$13.34
|
-
|
Buy Now | |
Sager
from US$11.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 125VDC |
---|---|
Current Rating | 15A |
Mount Style | Flanged |
Comment | Use with accessory GA310, mating connector 36", 18 AWG |
Filter Type | DC |
Filtered | Yes |
Input Type | High Current Pin |
Output Type | .250" FASTON |
Output Orientation | Straight |
Type of Connector | 3-Pin |
Operating Temperature Range | -10 – 55°C |
1-6609075-0 15DAF1=F7990 S0 | Heilind Electronics |
Filter DC RFI Line Comp. w/Inlet Conn Flange Mt. Straight 1/4in qk Conn 15 | Future Electronics |
Filter, Emi/Rfi, Iec, 15A, 10Ua | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 15A ST 1 Port | Avnet America |
15A 125V | TTI Europe |
AC Power Entry Modules 15A HI CURR PIN 1/4 FASTON/FLNG MOUNT | Sager |
15DAF1=F7990 S0 | Farnell |
Where can I find additional details, specifications and documents for a 1-6609075-0?
Additional datasheets, footprints and schematics for 1-6609075-0 are listed on our Part Details page. You can also find images and similar parts to 1-6609075-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609075-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609075-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609075-0 fall under?
The 1-6609075-0 is listed under EMI Filters > Power Line Filters > DC Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609075-0 when available in the DC Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609075-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609075-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609075-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 1-6609075-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609075-0 often in real-time on the comparison pages.
What if I can't find stock of 1-6609075-0?
You can fill out our help required form which you can use to request a quote for 1-6609075-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.