Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609016-5 |
Prices starting from US$14.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.08
|
556
in stock
|
Buy Now | |
Newark Electronics
from US$19.88
|
556
in stock
|
Buy Now | |
Rapid Electronics
from US$16.99
|
556
in stock
|
Buy Now | |
Chip One Stop
from US$15.30
|
556
in stock
|
Buy Now | |
Farnell
from US$19.04
|
423
in stock
|
Buy Now | |
Heilind Electronics
from US$19.72
|
61
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.72
|
20
in stock
|
Buy Now | |
Future Electronics
from US$16.57
|
-
|
Buy Now | |
Avnet America
from US$14.89
|
-
|
Buy Now | |
element14
from US$17.80
|
-
|
Buy Now | |
Sager
from US$14.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 6A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Voltage (Max) | 250VAC |
Mount Angle | Right Angle |
Mount Style | Flanged |
Ground Option | Isolated |
Type of Connector | IEC 60320-1 C-13 |
Input Type | IEC |
Filtered | Yes |
Ground Choke Option | Yes |
Output Type | Wire Lead |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 6A Wire Leads Flange Mount |Amp Te Connectivity 1-6609016-5 | Newark Electronics |
AC Power Entry Modules 6A WIRE LEADS FLANGE MOUNT | Rapid Electronics |
TE Connectivity - AMP Mains Power Connector | Distrelec |
FILTERED IEC MODULE, C14, 6A, WIRE | Farnell |
1-6609016-5 6ED8C=F7541 S0 | Heilind Electronics |
ED Series 250 V 6 A Right Angle Compact Multi Function EMI Power Inlet Filters | Future Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Wire Lead Flange Mount | Avnet America |
IEC FILTER, 6A, 250VAC, WIRE LEADED | element14 |
Where can I find additional details, specifications and documents for a 1-6609016-5?
Additional datasheets, footprints and schematics for 1-6609016-5 are listed on our Part Details page. You can also find images and similar parts to 1-6609016-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609016-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609016-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609016-5 fall under?
The 1-6609016-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609016-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609016-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609016-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609016-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-6609016-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609016-5 often in real-time on the comparison pages.
What if I can't find stock of 1-6609016-5?
You can fill out our help required form which you can use to request a quote for 1-6609016-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.