Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609016-1 |
Prices starting from US$15.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.32
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$37.00
|
116
in stock
|
Buy Now | |
Chip One Stop
from US$23.40
|
116
in stock
|
Buy Now | |
Distrelec
from US$32.40
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$20.16
|
60
in stock
|
Buy Now | |
element14
from US$18.47
|
60
in stock
|
Buy Now | |
Future Electronics
from US$19.88
|
-
|
Buy Now | |
Avnet America
from US$15.46
|
-
|
Buy Now | |
Sager
from US$15.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 6A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Voltage (Max) | 250VAC |
Mount Angle | Right Angle |
Mount Style | Flanged |
Ground Option | Isolated |
Type of Connector | IEC 60320-1 C-13 |
Input Type | IEC |
Filtered | Yes |
Ground Choke Option | Yes |
Output Type | .250" FASTON |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 6A FASTON CONNECT FLANGE | Rapid Electronics |
TE Connectivity - AMP Mains Power Connector | Distrelec |
Rfi Power Line Filter, 6A, 380Ua | Newark Electronics |
RFI POWER LINE FILTER, 6A, 380UA | element14 |
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange | Future Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Faston Flange Mount | Avnet America |
AC Power Entry Modules 6A FASTON CONNECT FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1-6609016-1?
Additional datasheets, footprints and schematics for 1-6609016-1 are listed on our Part Details page. You can also find images and similar parts to 1-6609016-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609016-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609016-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609016-1 fall under?
The 1-6609016-1 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609016-1 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609016-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609016-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609016-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1-6609016-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609016-1 often in real-time on the comparison pages.
What if I can't find stock of 1-6609016-1?
You can fill out our help required form which you can use to request a quote for 1-6609016-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.