Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609006-7 |
Prices starting from US$5.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.89
|
10
in stock
|
Buy Now | |
Future Electronics
from US$5.47
|
1,160
in stock
|
Buy Now | |
Sager
from US$6.08
|
522
in stock
|
Buy Now | |
Avnet America
from US$7.65
|
236
in stock
|
Buy Now | |
Heilind Electronics
from US$8.92
|
36
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.92
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$11.10
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
10
in stock
|
Buy Now | |
RS Americas
from US$9.66
|
-
|
Buy Now | |
Boersig
from US$7.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Current Rating | 15A |
Mount Angle | Right Angle |
Mount Style | Flanged |
Ground Option | None |
Input Type | IEC |
Filtered | Yes |
Output Type | .250" FASTON |
Ground Choke Option | No |
Type of Connector | IEC 320/C-14 |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
EEJ Series 15 A 250 VAC Flanged Mount EMI / RFI Power Line Inlet Filter | Future Electronics |
AC Power Entry Modules 15A IEC-1/4 FASTON FLANGE MOUNT | Sager |
Power Line Filter 50Hz/60Hz 15A 250VAC Quick Connect/Solder Lug Flange Mount | Avnet America |
1-6609006-7 15EEJ1=F8021 S0 | Heilind Electronics |
Ac Power Entry Modules 15A Iec-1/4 Faston Flange |Amp Te Connectivity 1-6609006-7 | Newark Electronics |
TE Connectivity 50Hz/60Hz 15A 250VAC Suppression filter EEJ1 series | Rapid Electronics |
Corcom EEJ, Multi-Function Inlet Filters, Power Line, Right Angle, F8021 | TE Connectivity 1-6609006-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1-6609006-7?
Additional datasheets, footprints and schematics for 1-6609006-7 are listed on our Part Details page. You can also find images and similar parts to 1-6609006-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609006-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609006-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609006-7 fall under?
The 1-6609006-7 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609006-7 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609006-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609006-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609006-7 have stock available?
Authorised distributors including Future Electronics, Sager, Avnet America, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1-6609006-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609006-7 often in real-time on the comparison pages.
What if I can't find stock of 1-6609006-7?
You can fill out our help required form which you can use to request a quote for 1-6609006-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.