Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609006-3 |
Prices starting from US$6.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.26
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.90
|
1,535
in stock
|
Buy Now | |
Chip One Stop
from US$13.20
|
30
in stock
|
Buy Now | |
Future Electronics
from US$7.77
|
-
|
Buy Now | |
RS Americas
from US$9.08
|
-
|
Buy Now | |
element14
from US$6.81
|
-
|
Buy Now | |
Boersig
from US$7.31
|
-
|
Buy Now | |
Sager
from US$6.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Current Rating | 10A |
Mount Angle | Right Angle |
Mount Style | Flanged |
Ground Option | None |
Input Type | IEC |
Filtered | Yes |
Ground Choke Option | No |
Output Type | .250" FASTON |
Type of Connector | IEC 320/C-14 |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
TE Connectivity Suppression filter EEJ1 series 1-6609006-3 2 x 0.35 mH 10 A | Rapid Electronics |
Ac Power Entry Modules 10A Iec-1/4 Faston Flange Rohs Compliant: Yes |Corcom Te Connectivity 1-6609006-3 | Newark Electronics |
EEJ Series 250 VAC 10 A Right Angle Flange Mount Power Line Filtered Inlet | Future Electronics |
Corcom EEJ, Multi-Function Inlet Filters, Power Line, Right Angle, F8017 | TE Connectivity 1-6609006-3 | RS Americas |
FILTERED IEC MODULE, C14, 10A, QC | element14 |
AC Power Entry Modules 10A IEC-1/4 FASTON FLANGE MOUNT | Sager |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A/Contact ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-6609006-3?
Additional datasheets, footprints and schematics for 1-6609006-3 are listed on our Part Details page. You can also find images and similar parts to 1-6609006-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609006-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609006-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609006-3 fall under?
The 1-6609006-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609006-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609006-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609006-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609006-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Future Electronics and RS Americas have stock available or on a lead time for 1-6609006-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609006-3 often in real-time on the comparison pages.
What if I can't find stock of 1-6609006-3?
You can fill out our help required form which you can use to request a quote for 1-6609006-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.