Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609000-0 |
Prices starting from US$9.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.43
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$10.90
|
288
in stock
|
Buy Now | |
Chip One Stop
from US$9.44
|
288
in stock
|
Buy Now | |
Distrelec
from US$13.07
|
288
in stock
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
---|---|
Current Rating | 10A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Mount Angle | Right Angle |
Mount Style | Flanged |
Filtered | Yes |
Input Type | IEC |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Line |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 10A FASTON STRAIGHT | Rapid Electronics |
TE Connectivity 10EEA1 F7531 S0 Mains Power Connector 11 | Distrelec |
Power Entry Mod 10A 250V EEA series Chas | RS |
Power Entry Module Filtered M 3 POS 250VAC 10A ST 1 Port | Avnet America |
10Eea1=F7531 S0 |Amp Te Connectivity 1-6609000-0 | Newark Electronics |
10EEA1=F7531 S0 | Boersig |
Where can I find additional details, specifications and documents for a 1-6609000-0?
Additional datasheets, footprints and schematics for 1-6609000-0 are listed on our Part Details page. You can also find images and similar parts to 1-6609000-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609000-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609000-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609000-0 fall under?
The 1-6609000-0 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609000-0 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609000-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609000-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609000-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Avnet America have stock available or on a lead time for 1-6609000-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609000-0 often in real-time on the comparison pages.
What if I can't find stock of 1-6609000-0?
You can fill out our help required form which you can use to request a quote for 1-6609000-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.