Status: | Unknown |
---|---|
Series: | 165 Series |
RoHS: | Compliant |
Lamp Base Type | Midget Flange |
---|---|
Current Rating | 6A |
Product Range | 165 Series |
Bulb Size | T-3/4 (1.8mm) |
RoHS Compliant | Yes |
165Tz=Rect Pilot Lht Splashpro |Alcoswitch Te Connectivity 165TZ | Newark Electronics |
IndicatorsDPDT ON-NON-ON R/A T/H TOGGLE SWITCH | Rapid Electronics |
Electromechanical Switch Pilot Light Switch 6A | Avnet America |
Where can I find additional details, specifications and documents for a 165TZ?
Additional datasheets, footprints and schematics for 165TZ are listed on our Part Details page. You can also find images and similar parts to 165TZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165TZ fall under?
The 165TZ is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to 165TZ when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165TZ you can contact the distributor directly for product support, shipping queries etc.
Is the 165TZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 165TZ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 165TZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165TZ often in real-time on the comparison pages.
What if I can't find stock of 165TZ?
You can fill out our help required form which you can use to request a quote for 165TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.