Status: | Unknown |
---|---|
Series: | 1658 Series |
RoHS: | Unknown |
Prices starting from US$3.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.80
|
86
in stock
|
Buy Now | |
Distrelec
from US$4.17
|
178
in stock
|
Buy Now | |
Newark Electronics
from US$6.30
|
94
in stock
|
Buy Now | |
element14
from US$5.45
|
86
in stock
|
Buy Now | |
Schukat Electronic
from US$4.74
|
63
in stock
|
Buy Now | |
RS Americas
from US$5.81
|
-
|
Buy Now | |
Sager
from US$3.45
|
-
|
Buy Now |
Product Range | 1658 Series |
---|---|
Current Rating | 20A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 28VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 27mm |
External Length / Height | 32mm |
External Width | 14mm |
Fuse Current | 20A |
Insulation Resistance | 100Mohm |
Panel Cutout Diameter | 9.5mm |
Tripping Current | 25A |
Where can I find additional details, specifications and documents for a 1658-G21-02-P10-20A?
Additional datasheets, footprints and schematics for 1658-G21-02-P10-20A are listed on our Part Details page. You can also find images and similar parts to 1658-G21-02-P10-20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658-G21-02-P10-20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658-G21-02-P10-20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658-G21-02-P10-20A fall under?
The 1658-G21-02-P10-20A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1658-G21-02-P10-20A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658-G21-02-P10-20A you can contact the distributor directly for product support, shipping queries etc.
Is the 1658-G21-02-P10-20A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658-G21-02-P10-20A have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 1658-G21-02-P10-20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658-G21-02-P10-20A often in real-time on the comparison pages.
What if I can't find stock of 1658-G21-02-P10-20A?
You can fill out our help required form which you can use to request a quote for 1658-G21-02-P10-20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.