Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.52
|
942
in stock
|
Buy Now | |
Newark Electronics
from US$13.22
|
942
in stock
|
Buy Now | |
Rapid Electronics
from US$11.88
|
942
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
942
in stock
|
Buy Now | |
Farnell
from US$24.05
|
756
in stock
|
Buy Now | |
RS Americas
from US$21.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Connector Cage / Frame |
---|---|
For Use With | SFP Pluggable Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cage Type | SFP Cage |
---|---|
Port Configuration | 1 x 4 (Ganged) |
Heat Sink | Without Heat Sink |
Light Pipes | Without Light Pipe |
Connector Mounting | Through Hole, Press-Fit |
Connecting Termination | Press-Fit |
RoHS Compliant | Yes |
Sfp 1X4 Cage Assy. Press Fit |Amp Te Connectivity 1658744-1 | Newark Electronics |
I/O Connectors 1 X 4 SFP CAGE PRESS FIT | Rapid Electronics |
TE Connectivity SFP 1X4 CAGE ASSY PRESS FIT I/O Connectors 1 X 4 SFP CAGE PRESS FIT | Distrelec |
SFP 1X4 CAGE ASSY, PRESS FIT | Farnell |
SFP Cage Assembly, Ganged, 1x4, Press Fit | TE Connectivity 1658744-1 | RS Americas |
Connector Accessories 4 Port Press Fit SFP Cage Right Angle Copper Alloy Tin Over Nickel Finish Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1658744-1 .?
Additional datasheets, footprints and schematics for 1658744-1 . are listed on our Part Details page. You can also find images and similar parts to 1658744-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658744-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658744-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658744-1 . fall under?
The 1658744-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 1658744-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658744-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1658744-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658744-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1658744-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658744-1 . often in real-time on the comparison pages.
What if I can't find stock of 1658744-1 .?
You can fill out our help required form which you can use to request a quote for 1658744-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.