Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 61.379.00 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.16
|
No stock
|
Buy Now | |
RS Americas
from US$0.15
|
47,800
in stock
|
Buy Now | |
TE Store
from US$0.23
|
19,638
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
Pin Diameter | .04in, 1.02mm |
Contact Underplating Material | Nickel |
Contact Size | 20 |
Contact Base Material | Brass |
Contact Current Rating (Max) | 3.1A |
端子の下地めっきの材料 | Nickel |
Contact Color Bands | Green |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Wire Size | .4 – .8mm², 22 – 18AWG |
Insulation Diameter (Max) | .068in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
Circuit Application | Signal |
Comment | Wire insulation diameter is limited by the connector housing cavity and clearance for the insertion/extraction tool. |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin Cont Dupl Plt Strip Hd-20 | TE Connectivity 1658541-1 | RS Americas |
PIN CONT DUPL PLT STRIP HD-20 Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 22 – 18 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 1658541-1 | Internal Number: 1658541-1 | Alias Number: 61.379.00 | 22 – 18 AWG | TE Connectivity | TE Store |
Pin Cont Dupl Plt Strip Hd-20 |Amp Te Connectivity 1658541-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1658541-1?
Additional datasheets, footprints and schematics for 1658541-1 are listed on our Part Details page. You can also find images and similar parts to 1658541-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658541-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658541-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658541-1 fall under?
The 1658541-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658541-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658541-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658541-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658541-1 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1658541-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658541-1 often in real-time on the comparison pages.
What if I can't find stock of 1658541-1?
You can fill out our help required form which you can use to request a quote for 1658541-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.