Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.44
|
1,128
in stock
|
Buy Now | |
Newark Electronics
from US$6.54
|
1,283
in stock
|
Buy Now | |
element14
from US$3.80
|
1,283
in stock
|
Buy Now | |
Farnell
from US$4.20
|
1,283
in stock
|
Buy Now | |
TE Store
from US$5.61
|
627
in stock
|
Buy Now | |
Future Electronics
from US$3.46
|
-
|
Buy Now | |
Avnet America
from US$3.64
|
-
|
Buy Now | |
RS Americas
from US$4.86
|
-
|
Buy Now | |
TTI Europe
from US$3.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | Without |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Wire-Board Connector Plug, 50Pos, 2.54Mm | Newark Electronics |
CONNECTOR, IDC, TRANSITION, 50WAY | element14 |
50 way IDC two row transition connector | RS |
622-5053LF, PCB IDC, LEAD FREE Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 50 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658525-3 | Internal Number: 1658525-3 | TE Connectivity | TE Store |
Conn IDC Connector M 50 POS 2.54mm IDT RA Cable Mount | Avnet America |
Conn, Rect, Interconnect System, Cable Plug,50 Cont, Thru-Hole, DIP,0.1" Pin-Spng,1A | TE Connectivity 1658525-3 | RS Americas |
622-5053LF, PCB IDC, | TTI Europe |
Status: | Unknown |
---|---|
Series: | 622 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Plug |
Product Range | 622 Series |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Solder |
Current Rating | 1A |
External Depth | 7.11mm |
External Length / Height | 6.5mm |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1Gohm |
Lead Length | 2.5mm |
Lead Spacing | 2.54mm |
Material | Glass reinforced thermo plastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 0.9mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 1658525-3?
Additional datasheets, footprints and schematics for 1658525-3 are listed on our Part Details page. You can also find images and similar parts to 1658525-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658525-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658525-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658525-3 fall under?
The 1658525-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658525-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658525-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658525-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658525-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for 1658525-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658525-3 often in real-time on the comparison pages.
What if I can't find stock of 1658525-3?
You can fill out our help required form which you can use to request a quote for 1658525-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.