Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Phosphor Bronze |
---|---|
Body Plating Material | Gold |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | 4.55mm, .179in |
Product Length | 4mm, .157in |
Voltage Rating | 125VAC |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Push-On |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Sealable | No |
RF Connector Style | Plug |
RF Interface | Compression Coax Board-to-Board |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Rf Board To Board Assy, 750 Pc Tape And |Te Connectivity 1658260-2 | Newark Electronics |
Conn Coaxial RCP 0Hz to 6GHz 50Ohm Solder ST SMD Gold Over Nickel T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 1658260-2?
Additional datasheets, footprints and schematics for 1658260-2 are listed on our Part Details page. You can also find images and similar parts to 1658260-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658260-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658260-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658260-2 fall under?
The 1658260-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658260-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658260-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658260-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658260-2 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Avnet Asia and Avnet Abacus have stock available or on a lead time for 1658260-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658260-2 often in real-time on the comparison pages.
What if I can't find stock of 1658260-2?
You can fill out our help required form which you can use to request a quote for 1658260-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.