Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.22
|
No stock
|
Buy Now | |
TE Store
from US$12.95
|
177
in stock
|
Buy Now | |
Newark Electronics
from US$13.34
|
113
in stock
|
Buy Now | |
Rapid Electronics
from US$11.53
|
113
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
113
in stock
|
Buy Now | |
Distrelec
from US$13.07
|
113
in stock
|
Buy Now | |
Future Electronics
from US$11.15
|
-
|
Buy Now | |
Avnet America
from US$10.00
|
-
|
Buy Now | |
RS Americas
from US$16.48
|
-
|
Buy Now | |
Boersig
from US$11.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Stackable | No |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 120 |
Board-to-Board Configuration | Mezzanine |
Contact Type | Pin |
Contact Mating Area Plating Material | Select Gold |
Contact Current Rating (Max) | 9.5A, 1.25A |
Contact Shape & Form | Square, Single Beam |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 9.8425µin |
PCB Contact Termination Area Plating Material Thickness | .25µm, 9.8425µin |
PCB Contact Termination Area Plating Material | Gold |
Stack Height | 8mm, .315in |
Connector Height | .277458in, 7.06mm |
Row-to-Row Spacing | .185889in |
コネクタの高さ | 7.06mm |
Dielectric Withstanding Voltage (Max) | 675VAC |
Impedance | 100Ω |
Insulation Resistance | 2MΩ |
Operating Voltage | 125VAC |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Assembly Process Feature | None |
Comment | Use of stand offs recommended. Contact Product Engineering for recommendations. |
実装方法 | Box & Tray, Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 42 |
Header Type | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
MSB0.80PL8ASY120FL,-,10,-TY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 120 | PCB Header & Receptacle | Part Number: 1658014-3 | Internal Number: 1658014-3 | .8 mm | TE Connectivity | TE Store |
Connectors Msb0.80Pl8As Y120Fl |Amp Te Connectivity 1658014-3 | Newark Electronics |
Connectors MSB0.80PL8AS Y120FL | Rapid Electronics |
TE Connectivity MSB0.80PL8ASY120FL - 10 -TY Board to Boa | Distrelec |
Conn Mictor SB Connector PL 120 POS 0.8mm Solder Tray | Avnet America |
MSB0.80PL8ASY120FL,-,10,-TY, PCB Headers and Receptacles | TE Connectivity 1658014-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1658014-3?
Additional datasheets, footprints and schematics for 1658014-3 are listed on our Part Details page. You can also find images and similar parts to 1658014-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658014-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658014-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658014-3 fall under?
The 1658014-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1658014-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658014-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658014-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658014-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1658014-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658014-3 often in real-time on the comparison pages.
What if I can't find stock of 1658014-3?
You can fill out our help required form which you can use to request a quote for 1658014-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.