Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165619-2,
E42933-000 |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
1,200
in stock
|
Buy Now | |
TE Store
from US$1.89
|
18,600
in stock
|
Buy Now | |
element14
from US$0.79
|
5,817
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
3,947
in stock
|
Buy Now | |
Farnell
from US$0.83
|
3,947
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Closed |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | 2.08mm, .082in |
Wire Size | 26 – 22AWG, .14 – .35mm², 278 – 700CMA |
Mating Tab Thickness | .79mm, .031in |
Mating Tab Width | 2.79mm, .11in |
Overall Length | .685in, 17.4mm |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Yellow |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
110 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 22 AWG Wire Size: .14 – .35 mm² Wire Size: 278 – 700 CMA Mating Tab Width: 2.79 mm Receptacle 26 – 22 AWG .14 – .35 mm² 278 – 700 CMA | Quick Disconnect | Part Number: 165619-2 | Internal Number: 165619-2 | Alias Number: AMPS-0-0165619-2 | TE Connectivity | TE Store |
110 Pidg Faston Rec Rohs Compliant: Yes |Amp Te Connectivity 165619-2 | Newark Electronics |
110 PIDG FASTON REC 11H8054 | Farnell |
Receptacle terminal, PIDG FASTON, yellow | RS |
PIDG Quick Disconnect Terminal 22-26AWG RCP 17.4mm Tin Loose Piece | Avnet America |
Receptacle terminal, PIDG FASTON, yellow | TE Connectivity 165619-2 | RS Americas |
Where can I find additional details, specifications and documents for a 165619-2?
Additional datasheets, footprints and schematics for 165619-2 are listed on our Part Details page. You can also find images and similar parts to 165619-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165619-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165619-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165619-2 fall under?
The 165619-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 165619-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165619-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 165619-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165619-2 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 165619-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165619-2 often in real-time on the comparison pages.
What if I can't find stock of 165619-2?
You can fill out our help required form which you can use to request a quote for 165619-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.