Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage Max | 150V |
---|---|
Output Current Max | 3A |
Height | 267mm |
Input Voltage | 120V AC |
Length | 305mm |
Weight | 22lb |
RoHS Compliant | Yes |
Power Supply, Bench, 150V, 600Va | Newark Electronics |
Power Supply, 150V, 3A | B&K Precision 1655A | RS Americas |
Where can I find additional details, specifications and documents for a 1655A?
Additional datasheets, footprints and schematics for 1655A are listed on our Part Details page. You can also find images and similar parts to 1655A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1655A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1655A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1655A fall under?
The 1655A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 1655A when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1655A you can contact the distributor directly for product support, shipping queries etc.
Is the 1655A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1655A have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1655A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1655A often in real-time on the comparison pages.
What if I can't find stock of 1655A?
You can fill out our help required form which you can use to request a quote for 1655A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.