Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
15,350
in stock
|
Buy Now | |
TE Store
from US$1.19
|
5,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
3,614
in stock
|
Buy Now | |
element14
from US$0.57
|
3,614
in stock
|
Buy Now | |
Farnell
from US$0.83
|
3,614
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
2,698
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
1,380
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Receptacle |
Crimp Type | Compression |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Type | Closed |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 1.5 – 2.5mm², 3000 – 4919CMA, 15.5 – 13.5AWG |
Accepts Wire Insulation Diameter Range | .19in, 4.83mm |
Packaging Method | Loose Piece |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Receptacle, PIDG, positive-lock 250,blue | RS |
PIDG POS.LOCK ASSY Quick Disconnect Terminal Type: Receptacle Wire Size: 15.5 – 13.5 AWG Wire Size: 1.5 – 2.5 mm² Wire Size: 3000 – 4919 CMA Mating Tab Width: 6.35 mm Receptacle 15.5 – 13.5 AWG 1.5 – 2.5 mm² 3000 – 4919 CMA | Quick Disconnect | Part Number: 165536-1 | Internal Number: 165536-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal, Skt/16-14Awg | Newark Electronics |
QUICK DISCONNECT TERMINAL, SKT/16-14AWG | element14 |
TE Connectivity - AMP Spade Connector, Partially Insulated, 1.5 ... 2.5mm², Socket | Distrelec |
PIDG POS.LOCK FEMALE AWG15-13 | TTI Europe |
FASTON Series AWG 15.5-13.5 Non-Mating End Insulated Quick Disconnect Terminal | Future Electronics |
Quick Disconnect Terminal 13.5-15.5AWG RCP 24.3mm 7.4mm Tin Loose Piece | Avnet America |
PIDG Positive Lock .250 EX Series Blue Insulated Crimp Receptacle, 6.35 x 0.81mm | TE Connectivity 165536-1 | RS Americas |
Where can I find additional details, specifications and documents for a 165536-1?
Additional datasheets, footprints and schematics for 165536-1 are listed on our Part Details page. You can also find images and similar parts to 165536-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165536-1 fall under?
The 165536-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 165536-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 165536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165536-1 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 165536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165536-1 often in real-time on the comparison pages.
What if I can't find stock of 165536-1?
You can fill out our help required form which you can use to request a quote for 165536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.