Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1g |
---|---|
Terminal & Splice Type | Splice |
Government Qualified | No |
Military Category | No |
Packaging Method | Reel |
Packaging Quantity | 1 |
Accessory Type | Repair Kit |
Product Type | Accessory |
Plasti-grip service kit,0.5-6sq.mm wire | RS |
Terminals Repair Kit Amplivsl |Amp Te Connectivity 165430 | Newark Electronics |
AMPLIVSL Repair Kit, w/ Butt Splice, Closed End Conn, Piggyback, Pin, RECP, Ring, Spade | TE Connectivity 165430 | RS Americas |
Special Order: REPAIR KIT AMPLIVSL Splice Type: Splice Accessory Government Qualified Splice: No Packaging Method: Reel Splice Accessory Reel | Electrical Wire Splice | Part Number: 165430 | Internal Number: 165430 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165430?
Additional datasheets, footprints and schematics for 165430 are listed on our Part Details page. You can also find images and similar parts to 165430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165430 fall under?
The 165430 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 165430 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165430 you can contact the distributor directly for product support, shipping queries etc.
Is the 165430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165430 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 165430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165430 often in real-time on the comparison pages.
What if I can't find stock of 165430?
You can fill out our help required form which you can use to request a quote for 165430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.