Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Output Voltage Max | 150V |
---|---|
Output Current Max | 2A |
Height | 140mm |
Input Voltage | 120V AC |
Length | 267mm |
Weight | 12lb |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1653A?
Additional datasheets, footprints and schematics for 1653A are listed on our Part Details page. You can also find images and similar parts to 1653A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1653A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1653A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1653A fall under?
The 1653A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 1653A when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1653A you can contact the distributor directly for product support, shipping queries etc.
Is the 1653A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1653A have stock available?
There is no stock from authorised distributors for 1653A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1653A often in real-time on the comparison pages.
What if I can't find stock of 1653A?
You can fill out our help required form which you can use to request a quote for 1653A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.