Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Heavy Duty Connector Type | Hood Top Entry |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | 1 Lever |
Rectangular Shell Size | 4A |
For Use With | HDC 4A Inserts & Bases |
Product Range | RockStar Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Top Entry Hood |
Cable Exit Angle | 180° |
Colour | Grey |
Material | Aluminium Die-cast |
Range | 1 |
Weidmüller IP65 Enclosure, Cable Mount, Size 1 | Distrelec |
Waterproof industrial connectors - metal | RS |
Top Entry Hood, Size 1, Aluminium | Newark Electronics |
Connector Accessories Housing | Avnet America |
HOOD, TOP ENTRY, PG11 | element14 |
Where can I find additional details, specifications and documents for a 1652470000?
Additional datasheets, footprints and schematics for 1652470000 are listed on our Part Details page. You can also find images and similar parts to 1652470000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1652470000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1652470000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1652470000 fall under?
The 1652470000 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1652470000 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1652470000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1652470000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1652470000 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1652470000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1652470000 often in real-time on the comparison pages.
What if I can't find stock of 1652470000?
You can fill out our help required form which you can use to request a quote for 1652470000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.