Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 283-0172-02303 |
Prices starting from US$6.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.02
|
482
in stock
|
Buy Now | |
TE Store
from US$8.99
|
519
in stock
|
Buy Now | |
Newark Electronics
from US$9.13
|
482
in stock
|
Buy Now | |
Rapid Electronics
from US$7.23
|
482
in stock
|
Buy Now | |
Chip One Stop
from US$7.82
|
482
in stock
|
Buy Now | |
Farnell
from US$7.62
|
390
in stock
|
Buy Now | |
Future Electronics
from US$7.07
|
-
|
Buy Now | |
Avnet America
from US$6.26
|
-
|
Buy Now | |
RS Americas
from US$8.78
|
-
|
Buy Now | |
element14
from US$7.48
|
-
|
Buy Now | |
Boersig
from US$7.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 18 |
---|---|
Number of Power Positions | 12 |
Number of Dual Positions | 6 |
Number of Single Positions | 9 |
Number of Positions | 30 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | 3.33mm |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Design | Multiple Contact Band/CROWN BAND |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 25A |
Contact Layout | Staggered |
Contact Termination Area Plating Thickness | 120µin, 3.05µm |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Card Slot Depth | .236in, 6mm |
Length | 4.53in, 114.96mm |
Height | .787in, 20mm |
Accepts Card Width | 3.67in, 93.34mm |
Accepts Card Thickness | 1.57mm, .062in |
Power Contact Centerline | .381in, 9.7mm |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Width | .3555in, 9.03mm |
Operating Voltage | 250, 250VAC |
End Caps | With |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard Number | UL 1977 |
Agency/Standard | UL, CSA |
CSA File Number | 1935071 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Alignment Type | Blindmate, Keyed |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Special Features | Custom Configurable |
Circuit Application | Power & Signal |
For Use With | Mates with Plug |
Packaging Method | Box & Carton |
Packaging Quantity | 32 |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Contact Type | Socket |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
283-0172-02303=TA CONN,SKT Connector System: Board-to-Board Number of Positions: 30 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 25 A Board-to-Board 30 2.5 mm .098" | Card Edge Power Connector | Part Number: 1651929-1 | Internal Number: 1651929-1 | Alias Number: 283-0172-02303 | TE Connectivity | TE Store |
Standard Card Edge Connectors Sckt 12 Pow/18 Sig |Amp Te Connectivity 1651929-1 | Newark Electronics |
Standard Card Edge Connectors SCKT 12 POW/18 SIG | Rapid Electronics |
TE Connectivity - AMP Card Edge Con 283-0172-02303 | Distrelec |
CARD EDGE CONN, DUAL SIDE, 30 POS, THT | Farnell |
283-0172-02303=TA CONN | Future Electronics |
Conn Card Edge RCP 12Power/18Signal POS Solder ST Thru-Hole Box | Avnet America |
Female Edge Connector, Through Hole Mount, 30 Way, 2 Row, 2.5mm Pitch, 25A | TE Connectivity 1651929-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1651929-1?
Additional datasheets, footprints and schematics for 1651929-1 are listed on our Part Details page. You can also find images and similar parts to 1651929-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1651929-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1651929-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1651929-1 fall under?
The 1651929-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1651929-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1651929-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1651929-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1651929-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1651929-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1651929-1 often in real-time on the comparison pages.
What if I can't find stock of 1651929-1?
You can fill out our help required form which you can use to request a quote for 1651929-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.