Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 283-0172-01303 |
Prices starting from US$6.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.64
|
No stock
|
Buy Now | |
TE Store
from US$10.12
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$11.04
|
-
|
Buy Now | |
Future Electronics
from US$8.08
|
-
|
Buy Now | |
Avnet America
from US$6.95
|
-
|
Buy Now | |
RS Americas
from US$8.99
|
-
|
Buy Now | |
element14
from US$8.78
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 18 |
---|---|
Number of Power Positions | 12 |
Number of Dual Positions | 6 |
Number of Single Positions | 9 |
Number of Positions | 30 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | 3.33mm |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Design | Multiple Contact Band/CROWN BAND |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 25A |
Contact Layout | Staggered |
Contact Termination Area Plating Thickness | 120µin, 3.05µm |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Accepts Card Width | 3.67in, 93.34mm |
Card Slot Depth | .236in, 6mm |
Height | .787in, 20mm |
Length | 4.53in, 114.96mm |
Width | 9.03mm, .3555in |
Power Contact Centerline | 9.7mm, .381in |
Accepts Card Thickness | .062in, 1.57mm |
PCB Thickness (Recommended) | 1.57 – 3.175mm, .062 – .125in |
Operating Voltage | 250VAC, 250 |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
Housing Color | Black |
End Caps | With |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
CSA File Number | 1935071 |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Mating Alignment Type | Keyed, Blindmate |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Special Features | Custom Configurable |
Circuit Application | Power & Signal |
For Use With | Mates with Plug |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 32 |
Contact Type | Socket |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Termination Post & Tail Length | .177in, 4.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
283-0172-01303=CONN,SKT,CRNEDG Connector System: Board-to-Board Number of Positions: 30 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 25 A Board-to-Board 30 2.5 mm .098" | Card Edge Power Connector | Part Number: 1651826-1 | Internal Number: 1651826-1 | Alias Number: 283-0172-01303 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 12Pwr+18Sig | Newark Electronics |
30 position 2.5 mm Pitch Through Hole Right Angle Receptacle Connector | Future Electronics |
Conn Power SKT 12Power/18Signal POS Solder ST Thru-Hole 30 Terminal 1 Port | Avnet America |
Mini Crown Edge High Current Connector,30P,18 Signal P, | TE Connectivity 1651826-1 | RS Americas |
CARD EDGE CONN, DUAL SIDE, 12PWR+18SIG | element14 |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1651826-1?
Additional datasheets, footprints and schematics for 1651826-1 are listed on our Part Details page. You can also find images and similar parts to 1651826-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1651826-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1651826-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1651826-1 fall under?
The 1651826-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1651826-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1651826-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1651826-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1651826-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1651826-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1651826-1 often in real-time on the comparison pages.
What if I can't find stock of 1651826-1?
You can fill out our help required form which you can use to request a quote for 1651826-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.