Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Plating Thickness | 100µin |
Double Wire | No |
Terminal Orientation | Straight |
Terminal Type | Wire Pin |
Terminal Length | .39in, 9.9mm |
Overall Length | .68in, 17.27mm |
Wire Size | .3 – 1.42mm², 22 – 16AWG |
DIN Wire Size | .5 – 1mm² |
Material Thickness | .03in |
Barrel Inside Diameter | .059in, 1.5mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Shape Description | WIRE PIN-001 |
Bullet Terminal | Without |
Solis 22-16 Wire Pin, Long Rohs Compliant: Yes |Amp Te Connectivity 165166 | Newark Electronics |
Wire Pin 16-22AWG M 17.3mm Tin Loose Piece | Avnet America |
Solis 22-16 Wire Pin, Long | TE Connectivity 165166 | RS Americas |
Special Order: SOLIS 22-16 WIRE PIN, LONG Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.8 mm Mating Pin Diameter: .07 in Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Pin 1.8 mm .07" 22 – 16 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 165166 | Internal Number: 165166 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165166?
Additional datasheets, footprints and schematics for 165166 are listed on our Part Details page. You can also find images and similar parts to 165166 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165166 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165166 fall under?
The 165166 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165166 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165166 you can contact the distributor directly for product support, shipping queries etc.
Is the 165166 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165166 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 165166.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165166 often in real-time on the comparison pages.
What if I can't find stock of 165166?
You can fill out our help required form which you can use to request a quote for 165166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.