Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.70
|
20
in stock
|
Buy Now | |
Sager
from US$0.33
|
1,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
1,037
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
311
in stock
|
Buy Now | |
element14
from US$44.31
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$106.29
|
-
|
Buy Now | |
RS Americas
from US$284.98
|
-
|
Buy Now | |
Carlton-Bates
from US$0.53
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Swage Round Female |
Body Length | 9.5mm |
Product Range | - |
Overall Length | 12.2mm |
External Width | 6.4mm |
SVHC | No SVHC (15-Jan-2018) |
Standoffs & Spacers .375 RND 4-40 THRD | Sager |
SWAGE STANDOFF | Heilind Electronics |
STANDOFF, SWAGE ROUND FEMALE, 12.2MM | element14 |
Spacer, Round, Brass, 0.25In X 9.5Mm | Newark Electronics |
4 - 40 Thread .375 inch high Swage Round Standoff | Future Electronics |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Circular Connector Shell Style | Panel Mount Receptacle |
---|---|
No. of Contacts | 12Contacts |
Circular Contact Type | Solder Socket |
Contact Plating | Gold |
RoHS Compliant | Yes |
Connector metal circ sq flange recept bayonet mating 12#20 solder socket cont | Amphenol Aerospace 165-12 | RS Americas |
Where can I find additional details, specifications and documents for a 1651-2?
Additional datasheets, footprints and schematics for 1651-2 are listed on our Part Details page. You can also find images and similar parts to 1651-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1651-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1651-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1651-2 fall under?
The 1651-2 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1651-2 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1651-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1651-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1651-2 have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for 1651-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1651-2 often in real-time on the comparison pages.
What if I can't find stock of 1651-2?
You can fill out our help required form which you can use to request a quote for 1651-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.