Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 901-0121-32031 |
Material | PVC |
---|---|
Color | Black |
PCB Mount Orientation | Right Angle |
Length | 1.878in, 47.7mm |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Insulation Boot |
Insulated | Yes |
FASTON | No |
Applies To | Wire/Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
901-0121-32031=Boot,insulating |Te Connectivity 1651003-1 | Newark Electronics |
901-0121-32031=BOOT, INSULATING, Insulation Boots and Sleeves | TE Connectivity 1651003-1 | RS Americas |
Connector Accessories Insulation Boot Thermoplastic Black | Avnet America |
Where can I find additional details, specifications and documents for a 1651003-1?
Additional datasheets, footprints and schematics for 1651003-1 are listed on our Part Details page. You can also find images and similar parts to 1651003-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1651003-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1651003-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1651003-1 fall under?
The 1651003-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 1651003-1 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1651003-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1651003-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1651003-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 1651003-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1651003-1 often in real-time on the comparison pages.
What if I can't find stock of 1651003-1?
You can fill out our help required form which you can use to request a quote for 1651003-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.