Status: | Unknown |
---|---|
Series: | ELCON Series |
RoHS: | Compliant |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.87
|
2,130
in stock
|
Buy Now | |
RS Americas
from US$2.04
|
736
in stock
|
Buy Now | |
Heilind Electronics
from US$1.57
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.57
|
112
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Accessory Type | Screw |
---|---|
For Use With | AMP ELCON Series Power Connector Layout Forms |
Product Range | ELCON Series |
RoHS Compliant | Yes |
Screw, 8-32 Unc 2A, Pwr Connector | Newark Electronics |
Connector Screw, 8-32 Thread, For use w/ Elcon Drawer, Stainless Steel, Slotted | TE Connectivity 1650402-1 | RS Americas |
902-83-02113=SCREW,SHLDR,8-32 | Heilind Electronics |
ELCON # 8-32 UNF 2 A Thread Mounting Drawer Connector | Future Electronics |
Connector Accessories Drawer Screw Shoulder Stainless Steel | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1650402-1?
Additional datasheets, footprints and schematics for 1650402-1 are listed on our Part Details page. You can also find images and similar parts to 1650402-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1650402-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1650402-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1650402-1 fall under?
The 1650402-1 is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1650402-1 when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1650402-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1650402-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1650402-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Heilind Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 1650402-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1650402-1 often in real-time on the comparison pages.
What if I can't find stock of 1650402-1?
You can fill out our help required form which you can use to request a quote for 1650402-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.