Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.67
|
No stock
|
Buy Now |
Connector Type A | Mains Plug Euro |
---|---|
Connector Type B | Mains Socket Euro |
Cable Length - Metric | 2m |
Current Rating | 2.5A |
Voltage Rating | 250VAC |
Jacket Colour | White |
Product Range | - |
Cable Length - Imperial | 6.5ft |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Power |
Cable Length | 2m |
Colour | White |
Conductor Size | 0.75mm² |
Lead Length | 2m |
Length | 2m |
Power Cord Connector A | Mains Plug Euro |
Power Cord Connector B | Mains Socket Euro |
Voltage Rating VAC | 250V |
LEAD, EURO 2PIN, WHITE, 2M | Farnell |
Where can I find additional details, specifications and documents for a 1650/2.0 WHITE?
Additional datasheets, footprints and schematics for 1650/2.0 WHITE are listed on our Part Details page. You can also find images and similar parts to 1650/2.0 WHITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1650/2.0 WHITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1650/2.0 WHITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1650/2.0 WHITE fall under?
The 1650/2.0 WHITE is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 1650/2.0 WHITE when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1650/2.0 WHITE you can contact the distributor directly for product support, shipping queries etc.
Is the 1650/2.0 WHITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1650/2.0 WHITE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1650/2.0 WHITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1650/2.0 WHITE often in real-time on the comparison pages.
What if I can't find stock of 1650/2.0 WHITE?
You can fill out our help required form which you can use to request a quote for 1650/2.0 WHITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.