Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 902-84-02113 |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
No stock
|
Buy Now | |
TE Store
from US$2.56
|
1,782
in stock
|
Buy Now | |
Rapid Electronics
from US$2.73
|
685
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
685
in stock
|
Buy Now | |
Distrelec
from US$2.66
|
685
in stock
|
Buy Now | |
Newark Electronics
from US$3.00
|
586
in stock
|
Buy Now | |
Heilind Electronics
from US$2.19
|
123
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.19
|
41
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
RS Americas
from US$2.86
|
-
|
Buy Now | |
element14
from US$2.36
|
-
|
Buy Now | |
Boersig
from US$2.82
|
-
|
Buy Now | |
TTI Europe
from US$2.02
|
-
|
Buy Now |
Glow Wire Rating | Standard Part - Not Glow Wire |
---|---|
Connector Mounting Type | Panel |
Packaging Method | Loose |
Product Type | Accessory |
Sealable | No |
902-84-02113=SCREW,SHOULDER,#6-32 Connector Hardware Accessory Type: Screw Primary Product Material: Stainless Steel Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -40 – 105 °C Screw Stainless Steel | Connector Hardware | Part Number: 1650106-1 | Internal Number: 1650106-1 | Alias Number: 902-84-02113 | TE Connectivity | TE Store |
Screws&Fasteners SCREW SHOULDER #6-32 UNC 0.61in | Rapid Electronics |
TE Connectivity - AMP 902-84-02113%3DSCREWSHOULDER%236-32 | Distrelec |
Shoulder Screw, 6-32 Unc-2A, Connector | Newark Electronics |
SLIDELOCKS-SCREWLOCKS ACCESSORIES | Farnell |
902-84-02113=SCREW,SHOULDER,#6 | Heilind Electronics |
902-84-02113=SCREW | Future Electronics |
Connector Accessories Power Connector Screw Steel | Avnet America |
902-84-02113=SCREW, SHOULDER, Number 6-32, Rectangular Connector Hardware | TE Connectivity 1650106-1 | RS Americas |
SCREW, 6-32 UNC 2A | element14 |
902-84-02113=SCREW SHOULDER | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shoulder Screw |
---|---|
For Use With | Mini Drawer Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 UNC-2A |
Product Range | - |
Where can I find additional details, specifications and documents for a 1650106-1?
Additional datasheets, footprints and schematics for 1650106-1 are listed on our Part Details page. You can also find images and similar parts to 1650106-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1650106-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1650106-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1650106-1 fall under?
The 1650106-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1650106-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1650106-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1650106-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1650106-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1650106-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1650106-1 often in real-time on the comparison pages.
What if I can't find stock of 1650106-1?
You can fill out our help required form which you can use to request a quote for 1650106-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.