Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mounting Hole Dia | 18mm |
---|---|
Bulb Size | T-3/4 (1.8mm) |
Current Rating | 6A |
Features | Non-Oiltight |
Lamp Base Type | Midget Flange |
RoHS Compliant | Yes |
164Sz=Sq Pilot Light W/O Color |Alcoswitch Te Connectivity 164SZ | Newark Electronics |
164SZ=SQ PILOT LIGHT W/O COLOR | Rapid Electronics |
Switch Access Square Pilot Light Indicator | Avnet America |
Where can I find additional details, specifications and documents for a 164SZ?
Additional datasheets, footprints and schematics for 164SZ are listed on our Part Details page. You can also find images and similar parts to 164SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164SZ fall under?
The 164SZ is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Bases.
Can I view similar or alternative parts?
You can view similar parts to 164SZ when available in the Indicator Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164SZ you can contact the distributor directly for product support, shipping queries etc.
Is the 164SZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 164SZ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 164SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164SZ often in real-time on the comparison pages.
What if I can't find stock of 164SZ?
You can fill out our help required form which you can use to request a quote for 164SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.