Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.05
Mounting Hole Dia | 18mm |
---|---|
Bulb Size | T-3/4 (1.8mm) |
Current Rating | 6A |
Features | Non-Oiltight |
Lamp Base Type | Midget Flange |
RoHS Compliant | Yes |
164EZ=RND PILOT LIGHT W/O COLO | Rapid Electronics |
Indicator,Pnl-Mnt,Pilot,Pilot,6A,ing | RS |
Lamp, Indicator, Incandescent, T-3/4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 164EZ?
Additional datasheets, footprints and schematics for 164EZ are listed on our Part Details page. You can also find images and similar parts to 164EZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164EZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164EZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164EZ fall under?
The 164EZ is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Bases.
Can I view similar or alternative parts?
You can view similar parts to 164EZ when available in the Indicator Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164EZ you can contact the distributor directly for product support, shipping queries etc.
Is the 164EZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 164EZ have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 164EZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164EZ often in real-time on the comparison pages.
What if I can't find stock of 164EZ?
You can fill out our help required form which you can use to request a quote for 164EZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.