Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Contact Configuration | 4PST-2NO DPST-NC |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Contact Current Max | 5A |
Switch Terminals | Solder |
164Sl522=Sq Ill Pp 2No&2Nc |Alcoswitch Te Connectivity 164SL522 | Newark Electronics |
Pushbutton Switches SQ ILL 2 NO&NC PP PUSHBUTTON | Rapid Electronics |
Switch Push Button N.O./N.C. Square Button 5A 250VAC 24VDC 0.4VA Solder Lug Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 164SL522?
Additional datasheets, footprints and schematics for 164SL522 are listed on our Part Details page. You can also find images and similar parts to 164SL522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164SL522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164SL522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164SL522 fall under?
The 164SL522 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 164SL522 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164SL522 you can contact the distributor directly for product support, shipping queries etc.
Is the 164SL522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164SL522 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 164SL522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164SL522 often in real-time on the comparison pages.
What if I can't find stock of 164SL522?
You can fill out our help required form which you can use to request a quote for 164SL522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.