Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$53.33
|
No stock
|
Buy Now |
Contact Configuration | 4PST-2NO / DPST-NC |
---|---|
Switch Operation | On |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Contact Current Max | 5A |
Actuator / Cap Color | - |
Actuator Diameter | 0.59" |
164El522=Rnd Pp Ill Pb 2No&2Nc |Alcoswitch Te Connectivity 164EL522 | Newark Electronics |
Where can I find additional details, specifications and documents for a 164EL522?
Additional datasheets, footprints and schematics for 164EL522 are listed on our Part Details page. You can also find images and similar parts to 164EL522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164EL522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164EL522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164EL522 fall under?
The 164EL522 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 164EL522 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164EL522 you can contact the distributor directly for product support, shipping queries etc.
Is the 164EL522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164EL522 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 164EL522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164EL522 often in real-time on the comparison pages.
What if I can't find stock of 164EL522?
You can fill out our help required form which you can use to request a quote for 164EL522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.