Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$231.00
Accessory Type | Triax Cable |
---|---|
For Use With | Test Equipments |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
LOW LEAKAGE TRIAX CABLE, 200V/1A, 400MM | element14 |
Keysight Low Leakage Triaxial Cable 400mm | Distrelec |
Low leakage triax cable (0.4 m) | RS |
Triax Cable, 400Mm, Smu To Fixture | Newark Electronics |
Where can I find additional details, specifications and documents for a 16494A-004?
Additional datasheets, footprints and schematics for 16494A-004 are listed on our Part Details page. You can also find images and similar parts to 16494A-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16494A-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16494A-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16494A-004 fall under?
The 16494A-004 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 16494A-004 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16494A-004 you can contact the distributor directly for product support, shipping queries etc.
Is the 16494A-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16494A-004 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for 16494A-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16494A-004 often in real-time on the comparison pages.
What if I can't find stock of 16494A-004?
You can fill out our help required form which you can use to request a quote for 16494A-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.