Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Triax Cable |
---|---|
For Use With | Keysight B1500 Semiconductor Device Analyzer E5260/E5270 Instruments 41501 Pulse Generator |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
High current triax cable | RS |
16493L/Ground Unit Cable For B1500/E5260/E5270/41501 (Triaxial, 3 M) Rohs Compliant: Yes |Keysight Technologies 16493L-002 | Newark Electronics |
HIGH CURRENT TRIAXIAL CABLE, 1A, 3M | element14 |
Keysight Ground Unit Cable 3m | Distrelec |
Where can I find additional details, specifications and documents for a 16493L-002?
Additional datasheets, footprints and schematics for 16493L-002 are listed on our Part Details page. You can also find images and similar parts to 16493L-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16493L-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16493L-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16493L-002 fall under?
The 16493L-002 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 16493L-002 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16493L-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 16493L-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16493L-002 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and TestEquity have stock available or on a lead time for 16493L-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16493L-002 often in real-time on the comparison pages.
What if I can't find stock of 16493L-002?
You can fill out our help required form which you can use to request a quote for 16493L-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.