Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 296-0049-01100 |
Prices starting from US$17.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$39.40
|
1,831
in stock
|
Buy Now | |
Rapid Electronics
from US$47.21
|
1,831
in stock
|
Buy Now | |
Chip One Stop
from US$26.10
|
1,831
in stock
|
Buy Now | |
Distrelec
from US$41.58
|
1,831
in stock
|
Buy Now | |
Farnell
from US$45.66
|
1,466
in stock
|
Buy Now | |
Avnet America
from US$33.03
|
-
|
Buy Now | |
RS Americas
from US$37.40
|
-
|
Buy Now | |
Boersig
from US$48.73
|
-
|
Buy Now | |
TE Store
from US$35.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 39 |
---|---|
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 200A, 35A, 5A |
Contact Retention | Without |
Operating Voltage | 750VAC, 750VDC |
Centerline (Pitch) | .725in, 18.415mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Bulk |
Product Type | Housing |
Housing Type | Socket |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Printed Circuit Board | Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings 296-0049-01100 |Amp Te Connectivity 1648578-1 | Newark Electronics |
Headers&Wire Housings 296-0049-01100 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 296-0049-01100 | Distrelec |
RECTANGULAR PWR CONN, RCPT, 39POS, PCB | Farnell |
Connector, plug | RS |
Conn Housing RCP Crimp ST Panel Mount | Avnet America |
ELCON Series Female Straight PCB Connector Housing | TE Connectivity 1648578-1 | RS Americas |
296-0049-01100 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 39 Centerline (Pitch): 18.42 mm Housing Receptacle Wire-to-Board 39 | Rectangular Power Connector | Part Number: 1648578-1 | Internal Number: 1648578-1 | Alias Number: 296-0049-01100 | 18.42 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1648578-1?
Additional datasheets, footprints and schematics for 1648578-1 are listed on our Part Details page. You can also find images and similar parts to 1648578-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648578-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648578-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648578-1 fall under?
The 1648578-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648578-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648578-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648578-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648578-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1648578-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648578-1 often in real-time on the comparison pages.
What if I can't find stock of 1648578-1?
You can fill out our help required form which you can use to request a quote for 1648578-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.