Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 708-0134-01109 |
Crimp Area Plating Thickness | 20µin, .58µm |
---|---|
Crimp Area Plating Finish | Gold |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 250A |
Contact Mating Area Plating Thickness | 20µin, .58µm |
Wire Contact Termination Area Plating Material | Gold |
Underplate Material Thickness | 40µin, 1µm |
Contact Termination Area Plating Thickness | .254µm, 10µin |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Contact Orientation | Straight |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Wire Size | 12AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Mount Type | Crimp |
Circuit Application | Power |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
708-0134-01109=SA CONTACT,SKT Contact Type: Socket Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Wire Size: 12 AWG Product Terminates To: Printed Circuit Board Socket Gold With 12 AWG | Connector Contact | Part Number: 1648360-1 | Internal Number: 1648360-1 | Alias Number: 708-0134-01109 | TE Connectivity | TE Store |
708-0134-01109=Sa Contact,skt |Amp Te Connectivity 1648360-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1648360-1?
Additional datasheets, footprints and schematics for 1648360-1 are listed on our Part Details page. You can also find images and similar parts to 1648360-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648360-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648360-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648360-1 fall under?
The 1648360-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1648360-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648360-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648360-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648360-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1648360-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648360-1 often in real-time on the comparison pages.
What if I can't find stock of 1648360-1?
You can fill out our help required form which you can use to request a quote for 1648360-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.