Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$8.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.08
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$11.89
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$12.73
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
71
in stock
|
Buy Now | |
TE Store
from US$12.06
|
59
in stock
|
Buy Now | |
Farnell
from US$13.17
|
57
in stock
|
Buy Now | |
Avnet America
from US$8.73
|
-
|
Buy Now | |
Boersig
from US$13.11
|
-
|
Buy Now |
No. of Contacts | 37Contacts |
---|---|
Connector Mounting | PCB Mount |
Gender | Plug |
RoHS Compliant | Yes |
Heavy Duty Pwr-Conn Pin Housing Conn Size 8 12 20 |Amp Te Connectivity 1648163-1 | Newark Electronics |
Heavy Duty Pwr-Conn PIN HOUSING CONN SIZE 8 12 20 | Rapid Electronics |
TE Connectivity 261-0007-01100 Heavy Duty Power Connecto | Distrelec |
261-0007-01100 Rectangular Power Connector Type: Header Sealable: No Connector & Contact Terminates To: Printed Circuit Board UL Flammability Rating: UL 94V-0 Contact Current Rating (Max): 75 A Header Printed Circuit Board UL 94V-0 | Rectangular Power Connector | Part Number: 1648163-1 | Internal Number: 1648163-1 | Alias Number: 261-0007-01100 | TE Connectivity | TE Store |
RECTANGULAR PWR CONN, PLUG, 37POS, PCB | Farnell |
Conn Housing PIN 4/24/9 POS Crimp ST Panel Mount | Avnet America |
261-0007-01100 | Boersig |
Where can I find additional details, specifications and documents for a 1648163-1?
Additional datasheets, footprints and schematics for 1648163-1 are listed on our Part Details page. You can also find images and similar parts to 1648163-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648163-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648163-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648163-1 fall under?
The 1648163-1 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648163-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648163-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648163-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1648163-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1648163-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648163-1 often in real-time on the comparison pages.
What if I can't find stock of 1648163-1?
You can fill out our help required form which you can use to request a quote for 1648163-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.