Status: | Unknown |
---|---|
Series: | ELCON Drawer Series |
RoHS: | Compliant |
Prices starting from US$5.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.01
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$6.58
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.58
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$5.03
|
5
in stock
|
Buy Now | |
element14
from US$5.93
|
5
in stock
|
Buy Now | |
RS Americas
from US$5.47
|
2
in stock
|
Buy Now | |
Future Electronics
from US$6.29
|
-
|
Buy Now | |
Avnet America
from US$5.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 37Contacts |
---|---|
Product Range | ELCON Drawer Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Gender | Plug |
Contact Gender | Pin |
RoHS Compliant | Yes |
261-0006-01100 | Heilind Electronics |
Rectangular Connector, Plug, 37 Position | Newark Electronics |
ELCON Series Male Straight PCB Connector Housing | TE Connectivity 1648162-1 | RS Americas |
CONN PLUG HSG DRAWER 37POS BLK | Future Electronics |
Conn Housing PIN 4/24/9 POS Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1648162-1?
Additional datasheets, footprints and schematics for 1648162-1 are listed on our Part Details page. You can also find images and similar parts to 1648162-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648162-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648162-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648162-1 fall under?
The 1648162-1 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648162-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648162-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648162-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1648162-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1648162-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648162-1 often in real-time on the comparison pages.
What if I can't find stock of 1648162-1?
You can fill out our help required form which you can use to request a quote for 1648162-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.